EN
  • EN
  • DE

DELL PV745 - PowerVault 745N 4 bay

Part No DELL PV745 - PowerVault 745N 4 bay
Manufacturer Dell
Catalog Storage Machines
Description PowerVault 745N 4 bay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397443-DELL PV745 - PowerVault 745N 4 bay
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PV745 - PowerVault 745N 4 bay CAD Model

Description

The DELL PV745, known as the PowerVault 745N, is a NAS (Network Attached Storage) solution tailored for small to medium-sized businesses seeking manageable, network-centric storage. Equipped with four drive bays, this device offers ample space for data storage while maintaining a compact footprint. Its design permits easy installation and integration into existing network infrastructures, making it an ideal candidate for businesses looking to centralize their data management without extensive IT overhead. The PowerVault 745N supports a variety of disk configurations, enabling RAID setups that can provide redundancy and improve data integrity. Its emphasis on simplicity does not detract from its performance capabilities, offering file-sharing services and data backup solutions conducive to collaborative work environments. The 745N also incorporates Dell's management software, streamlining setup, and ongoing administration, ensuring a user-friendly experience that reduces the complexities typically associated with network storage systems.

You May Also Be Interested in

Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess