EN
  • EN
  • DE

DELL PJMDN - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740

Part No DELL PJMDN - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740
Manufacturer Dell
Catalog Power Supply Units
Description DELL PJMDN. Total power: 750 W. Purpose: Server, Certification: PowerEdge R730, R530, R630. Product colour: Grey
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395197-DELL PJMDN - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PJMDN - PSU 750W R530 R630 R730 R930 T430 T630 R540 R740 CAD Model

Description

The DELL PJMDN is a 750W Power Supply Unit (PSU) designed to ensure optimal power delivery and efficiency for a range of Dell PowerEdge servers and PowerVault storage systems. Compatible with models including the R530, R630, R730, R930, T430, T630, R540, and R740, this PSU is engineered to meet the power requirements of mid to high-end server setups, providing a reliable power source for systems under varying workloads. The 750W rating ensures that there is ample power for both the base system components and additional peripherals, supporting expansions and upgrades. With its high-efficiency operation, it also aids in reducing operational costs and environmental impact by minimizing power waste. The hot-swappable design allows for easy installation and maintenance without needing to power down the system, ensuring uninterrupted operation and enhanced uptime. The DELL PJMDN PSU is an essential component for enterprises looking to maintain robust, efficient, and reliable server infrastructures.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess