EN
  • EN
  • DE

DELL PER730XD-LFF-599V5 - R730XD 12x3.5 2x2.5 599V5 Ask for custom qoute

Part No DELL PER730XD-LFF-599V5 - R730XD 12x3.5 2x2.5 599V5 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description R730XD 12x3.5 2x2.5 599V5 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396386-DELL PER730XD-LFF-599V5 - R730XD 12x3.5 2x2.5 599V5 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER730XD-LFF-599V5 - R730XD 12x3.5 2x2.5 599V5 Ask for custom qoute CAD Model

Description

The DELL PowerEdge R730XD 599V5 is a highly versatile server that blends high-density storage, performance, and scalability to meet the needs of various demanding workloads. This variant of the R730XD offers a unique configuration that supports 12x 3.5"" Large Form Factor (LFF) drives and an additional 2x 2.5"" Small Form Factor (SFF) drives, providing a flexible platform for both substantial storage capacity and high-speed storage options. The inclusion of the 599V5 specification indicates a tailored configuration that can be further customized to meet specific business requirements through custom quotes. Featuring Intel Xeon E5-2600 v3 or v4 processors, the R730XD delivers enhanced performance, allowing for up to 22 cores per processor and offering substantial computing power to support growth in virtual environments, databases, and HPC. With up to 1.5TB of DDR4 memory across 24 DIMM slots, it also offers significant memory capacity to handle memory-intensive applications smoothly. Its comprehensive portfolio of storage controllers, including the option for hardware or software RAID, enables optimized storage performance and protection for data at rest. Networking on the R730XD is equally robust, with a broad set of NIC options to ensure conformance with diverse network environments and future-proof connectivity. The server's design focuses on manageability and reliability, incorporating features like iDRAC8 with Lifecycle Controller for advanced remote management and diagnostics. Moreover, the server includes enhanced security features such as TPM, Secure Boot, and the possibility for data encryption solutions to secure critical data. The DELL PER730XD-LFF-599V5 is suitable for organizations that require a mix of high storage capacity, rapid access to smaller datasets, and substantial computational horsepower, all within a secure and manageable server platform.

You May Also Be Interested in

IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess