EN
  • EN
  • DE

DELL PER730-SFF-16-WCJNT - PowerEdge R730 16x2.5 WCJNT

Part No DELL PER730-SFF-16-WCJNT - PowerEdge R730 16x2.5 WCJNT
Manufacturer Dell
Catalog Server
Description PowerEdge R730 16x2.5 WCJNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396137-DELL PER730-SFF-16-WCJNT - PowerEdge R730 16x2.5 WCJNT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER730-SFF-16-WCJNT - PowerEdge R730 16x2.5 WCJNT CAD Model

Description

Product ID 880, known as the DELL PER730-SFF-16-WCJNT, underscores the Dell PowerEdge R730 server, exceptionally crafted to cater to a broad spectrum of IT needs, ranging from virtualization, databases, and high-performance computing. This model is distinctively designed to accommodate 16 small form factor (SFF) 2.5-inch drives, a feature denoted by the WCJNT configuration. This particular setup demonstrates the server’s high storage density, which, when paired with its processing capabilities, offers a versatile platform suitable for a myriad of demanding applications and workloads. The PowerEdge R730 excels in combining performance, efficiency, and scalability. It's engineered to leverage the performance advancements offered by the latest Intel Xeon processor E5-2600 v3 product family, alongside impressive memory capacity, and an expansive set of options for storage and networking. This ensures not only a powerful computational infrastructure but also adaptability to meet growing and changing business demands. The server's emphasis on energy efficiency, with features such as energy-optimized technologies and a state-of-the-art cooling system, minimizes operational costs while maximizing system performance. Security and manageability are also central to the design of the R730, featuring comprehensive data protection and streamlined management tools, which simplify server administration tasks and enhance data integrity. The DELL PER730-SFF-16-WCJNT, with its focus on high-density storage, powerful processing capabilities, and scalability, positions itself as an elite solution for businesses seeking to optimize their IT infrastructure with a high-performance, efficient, and versatile server.

You May Also Be Interested in

Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess