EN
  • EN
  • DE

DELL PER640-6NR82 - PowerEdge R640 6NR82 Ask for custom qoute

Part No DELL PER640-6NR82 - PowerEdge R640 6NR82 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R640 6NR82 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396574-DELL PER640-6NR82 - PowerEdge R640 6NR82 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER640-6NR82 - PowerEdge R640 6NR82 Ask for custom qoute CAD Model

Description

The DELL PER640-6NR82 is a prominent member of the PowerEdge R640 series, encapsulating high-density computing potential in a 1U form factor, making it especially suitable for virtualization, high-performance computing (HPC), and data-driven applications. The 6NR82 configuration showcases Dell's commitment to versatility, providing capabilities to address a broad spectrum of workload requirements with efficiency and scalability. It boasts support for Intel Xeon Scalable processors, offering a balanced mix of cores, cache, and memory capacity to enhance application performance. With support for up to 24 DDR4 DIMM slots, it can amass up to 1.5TB of memory, catering to environments where in-memory processing is crucial. Storage flexibility is another hallmark of the R640, with options for NVMe drives to accelerate data access speeds, alongside traditional SATA/SAS options, fitting various performance and cost considerations. The inclusion of advanced RAID controllers ensures data integrity, while network and expansion options via PCIe slots enable a broad set of functionalities, from enhanced networking to GPU acceleration. Custom quoting for the PER640-6NR82 allows businesses to precisely match the configuration to their specific use cases, whether optimizing for database performance, virtual desktop infrastructure, or other demanding scenarios.

You May Also Be Interested in

Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess