EN
  • EN
  • DE

DELL PER320-LFF-4-8VT7V - PowerEdge R320 4x3.5 8VT7V Ask for custom qoute

Part No DELL PER320-LFF-4-8VT7V - PowerEdge R320 4x3.5 8VT7V Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R320 4x3.5 8VT7V Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395960-DELL PER320-LFF-4-8VT7V - PowerEdge R320 4x3.5 8VT7V Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER320-LFF-4-8VT7V - PowerEdge R320 4x3.5 8VT7V Ask for custom qoute CAD Model

Description

The Dell PowerEdge R320 is a compact, versatile, and affordable server ideal for small businesses or remote offices where space and budget are considerations but without compromising on performance. The specific model, PowerEdge R320 4x3.5 8VT7V, is designed with efficiency and reliability in mind, featuring a 1U form factor that easily fits into standardized racks while offering ample computing resources for a variety of applications. Powered by the Intel Xeon E5-2400 and E5-1410 product families, this model provides a balanced combination of performance, memory capacity, and I/O capabilities. It supports up to six cores per processor, giving it sufficient power tPo handle most mid-range applications and services. Memory is also a strong suit for the R320, with six DIMM slots supporting up to 96GB of DDR3 ECC memory, enabling it to manage large datasets and multitask efficiently. Storage flexibility is another key feature, with the 4x3.5 configuration allowing for up to four large form factor hard drives, providing ample storage for file storage, databases, and applications. This setup supports both SATA and SAS drives, giving businesses the flexibility to choose between capacity and speed. Integrated RAID options further enhance data protection and performance. For management, Dell's iDRAC7 with Lifecycle Controller offers advanced capabilities for server deployment, configuration, and ongoing maintenance, all from a user-friendly interface, simplifying IT management tasks significantly. The PowerEdge R320 strikes an excellent balance between cost-efficiency and robust performance, providing a solution that meets the needs of growing businesses and decentralized deployments.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess