EN
  • EN
  • DE

DELL PE840 - PowerEdge R840 4x3.5 CTO

Part No DELL PE840 - PowerEdge R840 4x3.5 CTO
Manufacturer Dell
Catalog Server
Description PowerEdge R840 4x3.5 CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396363-DELL PE840 - PowerEdge R840 4x3.5 CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PE840 - PowerEdge R840 4x3.5 CTO CAD Model

Description

The Dell PowerEdge R840 4x3.5 CTO is a highly customizable, powerful four-socket server, designed to handle demanding workloads with unparalleled efficiency. As a Configure-to-Order model, it provides organizations the flexibility to tailor the server's specifications to their precise needs, selecting from a wide range of processors, memory, storage, and networking options. The R840's support for four CPUs makes it particularly well-suited for applications that require high compute power, such as database analytics, virtualization, and AI-driven processes. With four 3.5-inch drive bays, it offers ample storage capacity that can be tightly integrated with the computational resources to achieve optimal performance. The PowerEdge R840 also incorporates Dell EMC's advanced management tools, streamlining deployment, monitoring, and maintenance tasks, thus reducing the total cost of ownership and freeing up IT resources. For businesses that demand the utmost in performance, flexibility, and reliability, the PowerEdge R840 represents a premier choice, capable of accelerating enterprise transformation.

You May Also Be Interested in

Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess