EN
  • EN
  • DE

TLP291(GB-TPSE(T

Part No TLP291(GB-TPSE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+/17+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712607-TLP291(GB-TPSE(T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP291(GB-TPSE(T CAD Model

Description

The TLP291(GB-TPSE(T is a small outline transistor output optocoupler manufactured by Toshiba Semiconductor and Storage. This optocoupler consists of an infrared emitting diode optically coupled to a phototransistor. It provides electrical isolation between the input and output circuits, making it suitable for a variety of applications where signal transfer and electrical isolation are required.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Circuits: Provides isolation between the control circuitry and the high-voltage power switching components.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise in industrial environments.
  • Power Supplies: Used for feedback control isolation and safety isolation in power supplies.
  • General Purpose Switching Circuits: Provides electrical isolation for switching circuits in various electronic applications.

Features

  • Compact Package: Small outline package (SO4) allows for high-density board mounting.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Transistor Output: Simple transistor output interface makes it easy to use with various logic circuits.
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer with a high current transfer ratio.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltage.
  • Space Saving: Small package size allows for high-density circuit designs.
  • Easy to Use: Simple transistor output interface simplifies circuit design and implementation.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.
  • Versatile Applications: Suitable for a wide range of applications requiring signal transfer and electrical isolation.

Additional Details

Technical Specifications:

  • Isolation Voltage: 3750 Vrms (min)
  • Current Transfer Ratio (CTR): 50% to 600%
  • Collector-Emitter Voltage: 80V (max)
  • Operating Temperature Range: -55°C to +110°C
  • Package: SO4 (Small Outline 4-pin)

Functional Description: When current flows through the input diode, it emits infrared light, which activates the phototransistor on the output side. This causes current to flow between the collector and emitter of the transistor, thereby transferring the signal across the isolation barrier.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0767 $50.2385
1,395+ $0.0718 $100.1610
2,165+ $0.0694 $150.2510
3,100+ $0.0646 $200.2600
4,030+ $0.0621 $250.2630
5,030+ $0.0597 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess