EN
  • EN
  • DE

DELL MO-407-BBOP - 10GbE LR SFP+ Transceiver Dell Networking Comp.

Part No DELL MO-407-BBOP - 10GbE LR SFP+ Transceiver Dell Networking Comp.
Manufacturer Dell
Catalog Sfp
Description 10GbE LR SFP+ Transceiver Dell Networking Comp.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396647-DELL MO-407-BBOP - 10GbE LR SFP+ Transceiver Dell Networking Comp.
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MO-407-BBOP - 10GbE LR SFP+ Transceiver Dell Networking Comp. CAD Model

Description

The DELL MO-407-BBOP is a high-performance 10 Gigabit Ethernet Long-Range (LR) Small Form-factor Pluggable Plus (SFP+) transceiver designed for superior networking efficiency and reliability. Engineered to ease the deployment of high-bandwidth links to meet the increasing data demands of data centers and enterprise networks, this transceiver features a duplex LC connector, enabling it to provide 10 Gigabit connectivity over a standard single-mode fiber (SMF) at lengths up to 10 kilometers. Its compatibility with Dell Networking equipment means seamless integration into existing networks, reducing downtime and ensuring a smooth upgrade path. Key features include the support for digital optical monitoring (DOM) for real-time operating parameter monitoring, ensuring optimal performance and longevity. The plug-and-play design, low power consumption, and ability to operate in a wide range of temperatures add to its reliability and cost-effectiveness as a solution for extending network reaches. Ideal for large-scale data centers, enterprise networks, and telecommunication infrastructures that require long-distance, high-speed data transmission, the DELL MO-407-BBOP is a testament to Dell's commitment to quality and customer satisfaction.

You May Also Be Interested in

IBM
IBM 4GB SFB OPTICAL TRANSCEIVER
Need more? Email Us
IBM
IBM SFP
Need more? Email Us
IBM
SFP 8GB SW
Need more? Email Us
IBM
Brocade 16GB 10KM LW SFP Transceiver
Need more? Email Us
IBM
SFP Transceiver 8 Gbps 10 km LW
Need more? Email Us
IBM
10GBE OPTICAL SW SFP PAIR
Need more? Email Us
IBM
XFP 10 GBPS LW
Need more? Email Us
IBM
8G SW SFP
Need more? Email Us
IBM
IBM 8 GBPS LW SFP for Storwize V7000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess