EN
  • EN
  • DE

DELL MD1200-12TB - PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB

Part No DELL MD1200-12TB - PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Manufacturer Dell
Catalog Storage Machines
Description PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397383-DELL MD1200-12TB - PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MD1200-12TB - PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB CAD Model

Description

The Dell PowerVault MD1200 direct-attached storage is the perfect choice for storage expansion and scalability for your Dell PowerEdge servers. This storage unit comes equipped with 12 x 1TB 7.2K RPM SAS hard drives, totaling 12TB of storage capacity, making it ideal for applications that require high-capacity storage such as disk-intensive data backup, archiving, and recovery. The PowerVault MD1200 supports SAS connectivity, ensuring high data transfer rates and seamless integration into existing infrastructures. With its flexibility, the MD1200 can support not only SAS but also SSD drives for those requiring higher performance. It features daisy-chaining capabilities, allowing you to expand your storage by connecting additional units, up to 8 in total, without compromising performance. This ensures that your storage can grow with your business needs without immediate reinvestment into new hardware. Its versatile management options allow it to seamlessly blend into various IT environments, making it a versatile choice for businesses. The inclusion of redundant power supplies enhances reliability, ensuring that your data remains accessible even in the event of power failure. Designed with the customer's evolving needs in mind, the Dell PowerVault MD1200 offers an excellent balance of high-capacity storage, performance, and scalability.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess