EN
  • EN
  • DE

DELL MC2DD - RISER CARD 2 R440 R540

Part No DELL MC2DD - RISER CARD 2 R440 R540
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 2 R440 R540
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397144-DELL MC2DD - RISER CARD 2 R440 R540
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MC2DD - RISER CARD 2 R440 R540 CAD Model

Description

The DELL MC2DD is a riser card designed for the PowerEdge R440 and R540 server models, playing a crucial role in server configuration by offering additional slots for expansion cards. This component effectively increases the servers' capability to support additional network cards, storage controllers, or other peripheral devices, essential for customizing the server to meet specific workload requirements. The MC2DD riser card is engineered to seamlessly integrate with the R440 and R540 servers, ensuring compatibility and reliability. It allows for efficient airflow and does not obstruct the cooling mechanism, maintaining optimal operating temperatures and bolstering the overall performance and stability of the server. For businesses looking to expand their server's functionalities, the DELL MC2DD riser card is an indispensable tool that offers flexibility, scalability, and enhanced performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH10N-BL - Multi Format SATA DVD Writer Hitachi LG GH10N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess