EN
  • EN
  • DE

DELL M360M - PSU 305W Optiplex 780

Part No DELL M360M - PSU 305W Optiplex 780
Manufacturer Dell
Catalog Power Supply Units
Description PSU 305W Optiplex 780
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395365-DELL M360M - PSU 305W Optiplex 780
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M360M - PSU 305W Optiplex 780 CAD Model

Description

The DELL M360M Power Supply Unit, offering a solid 305W of power, is specifically designed for the DELL OptiPlex 780 desktop system. This PSU is tailored to meet the unique power needs of the OptiPlex 780, ensuring that it performs efficiently and reliably. The 305W output is adept at supporting the system's computing requirements, enabling smooth operation and sufficient power for both standard office applications and more demanding business tasks. Advanced protective circuits within the PSU shield it and the desktop from power anomalies such as over-voltage, over-current, and short circuits, thereby enhancing the safety and durability of the system. The design of the M360M emphasizes easy integration and quiet operation, contributing to a better overall user experience by reducing noise and facilitating seamless maintenance. For users looking to replace or upgrade their OptiPlex 780's power supply, the DELL M360M PSU represents an ideal solution, providing reliability and performance that aligns with the quality standards of DELL's OptiPlex series.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess