EN
  • EN
  • DE

CR5SFT-201

Part No CR5SFT-201
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 200 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384585-CR5SFT-201
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 200A
Current Ratio 200:5
Mounting Type Chassis Mount
Size / Dimension 3.780" L x 2.150" W (96.00mm x 54.60mm)
Height - Seated (Max) 3.780" (96.00mm)
Termination Style -;5;9;7;10;8;3;4;2;1;602001;4163;601651;1588;3475;1920;419;4821;4728;2170;118;1864;4161;602144;582;602014;5879;602201;2041;283;5624;495;3845;602027;2639;164;2488;1902;602209;3013;399;398;18;1471;314;490;811;563;277;3012;553;68;5594;4080;4008;1597;4106;3473;2543;595;4037;602056;1568;1295;132;445;237;2258;1780;5578;2946;281;732;3388;818;0;116641;823;14297;151;829;8445;2344;95816;84031;44199;5149;59496;4872;5127;14315;8467;92212;33757;44200;51161;51162;20254;20255;30367;14195;41701;53086;121048;47611;9002;14316;2053;14317;26686;24634;14319;26688;26687;26689;115994;116700;24635;24630;115265;1484;129454;14209;14334;4772;3586;73625;99078;106117;128300;128301;128302;69280;14314;107550;107549;83337;24300;24301;118361;92921;4619;68093;95176;95223;24302;59497;24303;24304;63746;55572;96738;24305;14448;24306;3742;94804;105057;105056;101681;101682;114360;132966;1080;1269;121049;66009;64187;44903;97782;126694;14337;24307;38237;1236;121050;68413;29564;125480;113626;83338;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;3;671117;168070;73394;73396;108000;142926;142927;142928;142931;142932;142935;787726;214710;214712;214714;222030;818099;225864;236059;237983;237990;237991;237993;237998;238006;257261;213202;120336;818100;426139;73469;73470;142970;142971;142975;142976;142984;238038;238042;238051;827987;68724;140369;140372;140388;156917;236716;120562;1;1;359768;380369;380370;100 mA;200 mA;350 mA;500 mA;750 mA;1 A;2 A;3 A;4 A;5 A;6 A;7 A;7.5 A;9 A;10 A;15 A;16 A;18 A;20 A;21 A;25 A;30 A;32 A;34 A;35 A;36 A;37 A;38 A;40 A;45 A;50 A;60 A;63 A;64 A;70 A;75 A;80 A;90 A;100 A;110 A;120 A;125 A;150 A;160 A;200 A;250 A;300 A;350 A;400 A;500 A;600 A;750 A;800 A;1 kA;1000 A;1200 A;1.25 kA;1250 A;1.5 kA;1500 A;1.6 kA;1600 A;2000 A;2.5 kA;2500 A;3 kA;4000 A;4 kA;5 kA;33 µH;53 µH;74 µH;80 µH;132 µH;180 µH;190 µH;205 µH;220 µH;224 µH;258 µH;295 µH;320 µH;333 µH;340 µH;343 µH;350 µH;400 µH;500 µH;504 µH;550 µH;566 µH;630 µH;652 µH;720 µH;730 µH;0.73 mH;760 µH;770 µH;820 µH;880 µH;896 µH;980 µH;1.1 mH;1.14 mH;1.28 mH;1.33 mH;1.36 mH;1.4 mH;1.5 mH;1.68 mH;1.7 mH;1.75 mH;1.8 mH;1.84 mH;1.86 mH;2 mH;2.12 mH;2.2 mH;2.5 mH;2.7 mH;2.74 mH;2.99 mH;2.993 mH;3 mH;3.06 mH;3.1 mH;3.3 mH;3.5 mH;3.8 mH;4 mH;4.16 mH;4.5 mH;4.7 mH;5 mH;5.44 mH;5.6 mH;5.63 mH;6 mH;6.7 mH;7 mH;8 mH;8.25 mH;8.5 mH;8.7 mH;9 mH;10 mH;10.4 mH;11 mH;12.4 mH;12.6 mH;13.3 mH;14 mH;14.8 mH;17.5 mH;18 mH;19 mH;19.2 mH;20 mH;22 mH;22.4 mH;24 mH;24.4 mH;25 mH;34 mH;42.2 mH;55 mH;56 mH;59.2 mH;60 mH;72 mH;76 mH;80 mH;81 mH;89.7 mH;94.5 mH;96 mH;100 mH;118 mH;130 mH;135 mH;155 mH;180 mH;216 mH;224 mH;250 mH;300 mH;320 mH;384 mH;420 mH;470 mH;500 mH;540 mH;600 mH;700 mH;730 mH;864 mH;980 mH;1 H;1.125 H;1.8 H;1.9 H;1.97 H;2.1 H;2.38 H;2.4 H;3 H;3.1 H;3.33 H;3.8 H;4.6 H;6.5 H;8 H;9 H;24.6 H;30 H;35 H;63 H;67.5 H;102 H;105 H;108 H;110 H;116 H;120 H;187.5 H;223 H;238 H;481169;74664;703411;481166;103630;705502;481165;143875;703405;481167;159272;481164;184643;185170;703410;194862;197883;218247;222342;508111;238776;705498;703403;481168;481170;265437;508113;705503;508114;69685;703408;508103;705497;508105;703404;508106;111593;705500;760009;140893;703407;153596;508109;705499;705501;193228;760013;508110;703406;508112;237359;703409;273338;760014;299386;68395;760007;508104;760008;99965;111420;760010;508107;140149;760011;508108;760012;198353;213144;255789;763337;277376;761750;763338;763339;1;63562;63565;63567;63572;63574;762873;761752;63575;63578;63580;63584;63586;63589;63592;709805;63629;63630;63631;761751;63632;63639;63656;63657;63658;63659;695148;63666;823414;63675;63677;63678;63681;823415;63682;63683;508101;63684;63687;51544;835313;835311;835312;835314;56591;70
Ultra Librarian 3D Model Ultra Librarian CR5SFT-201 CAD Model

You May Also Be Interested in

ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess