EN
  • EN
  • DE

DELL M321R8GA0BB0-CQKZJ - 64GB 2Rx4 PC5-38400R DDR5-4800

Part No DELL M321R8GA0BB0-CQKZJ - 64GB 2Rx4 PC5-38400R DDR5-4800
Manufacturer Dell
Catalog IT infrastructure Memory
Description 64GB 2Rx4 PC5-38400R DDR5-4800
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393978-DELL M321R8GA0BB0-CQKZJ - 64GB 2Rx4 PC5-38400R DDR5-4800
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M321R8GA0BB0-CQKZJ - 64GB 2Rx4 PC5-38400R DDR5-4800 CAD Model

Description

The DELL M321R8GA0BB0-CQKZJ is a cutting-edge 64GB DDR5 memory module, designed to elevate the performance of server systems to new heights. Operating at a speed of 4800MHz, this module significantly boosts data transfer rates, offering a substantial improvement over DDR4 memory modules. It comes with a 288-pin interface, which is the standard for DDR5 memory, introducing advancements in bandwidth and power efficiency. The 2Rx4 dual rank configuration provides a balance between high density and performance, making it well-suited for demanding server applications, including high-performance computing and large-scale data analytics. This module complies with the PC5-38400R standard, highlighting its readiness for the latest server platforms that support DDR5 technology. Equipped with ECC (Error Correcting Code), it ensures data integrity by detecting and correcting any errors on-the-fly, an essential feature for mission-critical server operations. The module's registered design helps stabilize the data signals, an advantage in systems with high memory capacities. DELL's DDR5 module represents the forefront of memory technology, offering unparalleled performance and reliability for the most advanced server environments.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess