EN
  • EN
  • DE

DELL KNJKY - CABLE backplane T310

Part No DELL KNJKY - CABLE backplane T310
Manufacturer Dell
Catalog Cables
Description CABLE backplane T310
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388806-DELL KNJKY - CABLE backplane T310
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KNJKY - CABLE backplane T310 CAD Model

Description

The DELL KNJKY is a custom-designed cable intended for connecting the backplane to the motherboard in Dell PowerEdge T310 tower servers. This cable is crucial for enabling communication between the server’s hard drives and the system, allowing data to flow seamlessly from storage to the processor and memory. The KNJKY cable is engineered to meet the specific layout and technical requirements of the PowerEdge T310, ensuring a perfect fit and optimal performance. It supports the server’s internal cable management system, helping to maintain a tidy and efficient internal setup that minimizes airflow obstruction and maximizes cooling efficiency. For IT administrators and technicians working on maintaining or upgrading the PowerEdge T310 servers, the DELL KNJKY represents an essential component, ensuring the reliability and performance expected from a Dell server system.

You May Also Be Interested in

NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L-01. Cable length: 0.75 m, Connector 1: MiniSAS SFF-8087, Connector 2: 4x SATA
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess