EN
  • EN
  • DE

DELL HYMP125U64CP8-S6 - 2GB 2Rx8 PC2-6400U DDR2-800MHz

Part No DELL HYMP125U64CP8-S6 - 2GB 2Rx8 PC2-6400U DDR2-800MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 2GB 2Rx8 PC2-6400U DDR2-800MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393737-DELL HYMP125U64CP8-S6 - 2GB 2Rx8 PC2-6400U DDR2-800MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HYMP125U64CP8-S6 - 2GB 2Rx8 PC2-6400U DDR2-800MHz CAD Model

Description

The DELL HYMP125U64CP8-S6 memory module is designed to provide a reliable and cost-effective way to upgrade the memory capacity of specific Dell desktop systems. With 2GB of DDR2 memory, it significantly enhances the system's ability to handle multiple applications simultaneously and improves overall system responsiveness. Operating at 800MHz (PC2-6400U), this module offers a balanced performance for everyday computing tasks, from web browsing to document editing, providing a noticeable improvement over lower-speed DDR2 or DDR memories. The 2Rx8 configuration denotes a dual rank design, improving the module's density and reliability without significantly increasing power consumption. DDR2 technology, though older, still provides a cost-effective solution for extending the lifespan and performance of existing desktop systems that support this type of memory. The 'U' in PC2-6400U indicates that this module is unbuffered, meaning it does not have a register or buffer to delay the data. This results in slightly faster data access times compared to registered (buffered) memory, making it ideal for desktop applications where latency can impact user experience. Upgrading a compatible Dell desktop with the DELL HYMP125U64CP8-S6 memory module is an excellent way to breathe new life into older hardware, ensuring smoother operation and enhanced multitasking capabilities without significant expense.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess