EN
  • EN
  • DE

DELL H438D - 400GB 10K 3.5 SAS 3G EQL H438D

Part No DELL H438D - 400GB 10K 3.5 SAS 3G EQL H438D
Manufacturer Dell
Catalog Hard Drives
Description DELL H438D. HDD size: 3.5", HDD capacity: 400 GB, HDD speed: 10000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391234-DELL H438D - 400GB 10K 3.5 SAS 3G EQL H438D
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL H438D - 400GB 10K 3.5 SAS 3G EQL H438D CAD Model

Description

The DELL H438D is a 400GB hard drive designed for enterprise-level storage solutions. It is a robust and reliable choice for businesses seeking to upgrade their server or storage capabilities. This drive features a 10K RPM spindle speed, enabling faster data retrieval and improved system performance. The 3.5-inch form factor is compatible with a wide range of systems, including servers, storage arrays, and workstations, offering versatility in deployment. With a SAS 3Gbps interface, the DELL H438D ensures reliable connectivity and compatibility with existing storage infrastructure, allowing seamless integration. The capacity of 400GB is ample for critical applications, databases, or as part of a larger storage array. The EQL H438D series is engineered for high performance and durability, making it suitable for demanding data center environments where reliability is paramount. This hard drive benefits from Dell’s reputation for quality and resilience, making it a wise investment for organizations looking to enhance their data storage solutions. Its 10K RPM spindle speed offers the right balance between capacity, performance, and cost, catering to various business needs. Whether used as a standalone drive or as part of a larger storage solution, the DELL H438D delivers the reliability and performance expected of a leading manufacturer like Dell. In conclusion, the DELL H438D - 400GB 10K 3.5 SAS 3G EQL H438D hard drive is an excellent choice for businesses aiming to improve their data storage and access speeds. It combines high performance, ample storage capacity, and Dell's reliability, offering a scalable and efficient storage solution that meets the demands of modern data centers.

You May Also Be Interested in

IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess