EN
  • EN
  • DE

DELL FTLF8532P4BCV-QL - Qlogic 32GB FC 100m SW 850nm SFP+Transceiver Modul

Part No DELL FTLF8532P4BCV-QL - Qlogic 32GB FC 100m SW 850nm SFP+Transceiver Modul
Manufacturer Dell
Catalog Sfp
Description Qlogic 32GB FC 100m SW 850nm SFP+Transceiver Modul
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396657-DELL FTLF8532P4BCV-QL - Qlogic 32GB FC 100m SW 850nm SFP+Transceiver Modul
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FTLF8532P4BCV-QL - Qlogic 32GB FC 100m SW 850nm SFP+Transceiver Modul CAD Model

Description

The DELL FTLF8532P4BCV-QL transceiver module propels high-speed data transmission capabilities to new heights, specifically tailored for Fiber Channel (FC) networks necessitating bandwidths up to 32 Gbps. This Short-Wavelength (SW) Small Form-factor Pluggable Plus (SFP+) transceiver leverages an 850 nm Vertical Cavity Surface Emitting Laser (VCSEL) to facilitate reliable, high-bandwidth connections over multi-mode fiber, with effective ranges up to 100 meters. Engineered for optimal performance and compatibility with QLogic host bus adapters (HBAs) and fiber channel switches, this module ensures easy integration into existing Fiber Channel SAN environments, enhancing data throughput and network efficiency without extensive system overhauls. The integration of advanced diagnostics and digital optical monitoring capabilities offers IT professionals critical insights into real-time operational statuses, including transmitted and received power levels, ensuring optimal performance and facilitating proactive maintenance. Ideal for data-intensive applications such as storage area network (SAN) fabric, backup solutions, and high-resolution video transmission, the DELL FTLF8532P4BCV-QL is a testament to Dell’s commitment to providing cutting-edge solutions for complex network demands.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess