EN
  • EN
  • DE

DELL E72850 - DELL Intel XEON PROCESSOR E7-2850 2.00GHZ 24M 130W

Part No DELL E72850 - DELL Intel XEON PROCESSOR E7-2850 2.00GHZ 24M 130W
Manufacturer Dell
Catalog CPU
Description DELL Intel XEON PROCESSOR E7-2850 2.00GHZ 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390363-DELL E72850 - DELL Intel XEON PROCESSOR E7-2850 2.00GHZ 24M 130W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL E72850 - DELL Intel XEON PROCESSOR E7-2850 2.00GHZ 24M 130W CAD Model

Description

The DELL E72850 encompasses the Intel Xeon Processor E7-2850, a powerhouse designed for high-end enterprise server environments that demand robust performance, reliability, and scalability. With a base clock speed of 2.00GHz, this processor is engineered to handle the most demanding data-intensive applications, from large databases and in-memory processing to real-time analytics and mission-critical enterprise resource planning (ERP) systems. The processor features a whopping 24MB of cache, facilitating swift access to frequently used data and instructions, thus significantly improving processing efficiency and application responsiveness. Equipped with 130W of thermal design power (TDP), it ensures that performance is maintained without compromising on energy consumption. The E7-2850 is built to support high scalability, allowing multiple CPUs to work in tandem within a single system, thus providing a path for substantial performance boosts and system expansion. Ideal for businesses that require exceptional performance, reliability, and future-proofing in their server infrastructure, the E7-2850 exemplifies leading-edge technology for critical enterprise computing environments.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess