EN
  • EN
  • DE

DELL DTTHJ - RISER BOARD LEFT R740 R740XD 3A 1x8 1x16 NO CAGE

Part No DELL DTTHJ - RISER BOARD LEFT R740 R740XD 3A 1x8 1x16 NO CAGE
Manufacturer Dell
Catalog Spare Parts
Description RISER BOARD LEFT R740 R740XD 3A 1x8 1x16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397174-DELL DTTHJ - RISER BOARD LEFT R740 R740XD 3A 1x8 1x16 NO CAGE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DTTHJ - RISER BOARD LEFT R740 R740XD 3A 1x8 1x16 NO CAGE CAD Model

Description

The DELL DTTHJ is a specialized riser board designed for left side mounting in Dell PowerEdge R740 and R740XD servers. This board variant 3A enhances the server's PCI expansion capabilities without the need for an additional cage, offering two PCI Express expansion slots - one x8 and one x16. It enables the installation of high-performance expansion cards such as GPUs, network interfaces, or storage controllers, thereby significantly enhancing the server’s capabilities in terms of computational power, storage flexibility, and network speed. The DELL DTTHJ is engineered for seamless integration with the R740 and R740XD chassis, ensuring optimal compatibility and performance. By leveraging this riser board, businesses can tailor their server’s architecture to meet specific operational requirements, facilitating the deployment of more powerful and efficient IT solutions.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess