EN
  • EN
  • DE

DELL DPS-764AB-A - PSU 717W R610 NX3600 NX3610

Part No DELL DPS-764AB-A - PSU 717W R610 NX3600 NX3610
Manufacturer Dell
Catalog Power Supply Units
Description PSU 717W R610 NX3600 NX3610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395496-DELL DPS-764AB-A - PSU 717W R610 NX3600 NX3610
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DPS-764AB-A - PSU 717W R610 NX3600 NX3610 CAD Model

Description

The DELL DPS-764AB-A Power Supply Unit (PSU) is designed to deliver 717 Watts of power, specifically for Dell PowerEdge R610 servers, and Dell PowerVault NX3600 and NX3610 storage solutions. This PSU model offers a robust power solution to support the workloads and operations of these systems. With a focus on efficiency and reliability, the DPS-764AB-A ensures that your Dell systems have the power they need for smooth and stable operations. The PSU's compatibility with the R610 server and NX3600/NX3610 storage solutions means it's engineered to meet the power requirements and form factors of these specific models, ensuring a perfect fit and optimal functionality. It supports a variety of workloads ranging from low to high intensity, providing a flexible power solution that can adapt to your operational needs. The 717W output ensures that there is sufficient power for the systems' components, even under peak loads, contributing to consistent system performance. Like many Dell PSUs, this model incorporates features aimed at improving power efficiency, potentially lowering energy costs while also supporting Dell's commitment to environmental sustainability. The hot-swappable nature of the PSU further enhances system uptime by allowing for easy replacement or upgrades without the need to power down the entire system.

You May Also Be Interested in

NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess