EN
  • EN
  • DE

DELL C9310 - FRONTBEZEL PE1950

Part No DELL C9310 - FRONTBEZEL PE1950
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL PE1950
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388458-DELL C9310 - FRONTBEZEL PE1950
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C9310 - FRONTBEZEL PE1950 CAD Model

Description

The DELL C9310 - FRONTBEZEL is skillfully designed for the Dell PowerEdge 1950 server, providing a sleek, professional look and additional protection. This front bezel is instrumental in preventing dust and other environmental contaminants from entering the server and potentially damaging its internal components. Apart from its protective function, the C9310 features a lockable design, enhancing the security of the server by restricting physical access to its critical hardware components. Made from robust materials, this front bezel endures the challenges of a busy data center or server room, safeguarding the server's appearance and functionality over time. The installation process is straightforward, enabling easy access for maintenance or hardware upgrades without the need for specialized tools. The DELL C9310 front bezel is a crucial accessory for maintaining the integrity, security, and aesthetic appeal of the Dell PowerEdge 1950 server, thus being a valued addition for businesses aiming to preserve their IT infrastructure.

You May Also Be Interested in

EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX5300 2U Bezel
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC DD2500 FRONTBEZEL
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess