EN
  • EN
  • DE

DELL C859K - CABLE R910 BACKPLANE POWER

Part No DELL C859K - CABLE R910 BACKPLANE POWER
Manufacturer Dell
Catalog Cables
Description CABLE R910 BACKPLANE POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388563-DELL C859K - CABLE R910 BACKPLANE POWER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C859K - CABLE R910 BACKPLANE POWER CAD Model

Description

The DELL C859K cable is a vital component engineered for the Dell PowerEdge R910 server, specifically designed to provide power connectivity to the server's backplane. This cable plays a crucial role in ensuring that the server's hard drives receive the necessary power for operation, directly impacting the server's overall performance and reliability. Tailored to meet the exact specifications of the R910, this cable guarantees a precise fit and optimal electrical connectivity, reducing the risk of power fluctuations that could harm the server's drives or data integrity. Constructed from high-quality materials, the DELL C859K is built to withstand the rigors of constant operation, offering durability and a long service life. System administrators and IT professionals will find this cable an indispensable part of maintaining the operational integrity and efficiency of their Dell PowerEdge R910 servers, ensuring that their critical data infrastructure remains powered and functional.

You May Also Be Interested in

Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
Supermicro
SATA Round Straight-Straight 21cm Cable
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0550. Cable length: 0.25 m, Connector 1: Mini SAS HD, Connector 2: Mini SAS HDInternal Mini-SAS HD to Mini-SAS HD 25cm, 30AWG, HF, RoHS/REACH.
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess