EN
  • EN
  • DE

9001KR9RH6

Part No 9001KR9RH6
Manufacturer Schneider Electric
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SWITCH E-STOP PULL RESET 3A 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Front
Reset Operation Pull
Circuit SPST-NC
Switch Function On-Off
Current Rating (Amps) 3A (AC), 550mA (DC)
Voltage Rating - AC 240 V
Voltage Rating - DC 125 V
Panel Cutout Dimensions Circular - 30.00mm Dia
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Temperature Range - Operating -25°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556453-9001KR9RH6
Ultra Librarian 3D Model Ultra Librarian 9001KR9RH6 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH E-STOP PULL RESET 5A 125V
Need more? Email Us
Schneider Electric
SWITCH E-STOP PULL RESET 3A 240V
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us
Omron
SWITCH E-STOP PULL RESET 5A 125V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 3A 120V
Need more? Email Us
Schneider Electric
SW E-STOP KEY LOCK RESET 6A 120V
Need more? Email Us
Omron
SW E-STOP TWIST RESET 10A 120V
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess