EN
  • EN
  • DE

DELL C6420-8JG8G - PowerEdge C6420 8JG8G NO DISK ARRAY

Part No DELL C6420-8JG8G - PowerEdge C6420 8JG8G NO DISK ARRAY
Manufacturer Dell
Catalog Server
Description PowerEdge C6420 8JG8G NO DISK ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396521-DELL C6420-8JG8G - PowerEdge C6420 8JG8G NO DISK ARRAY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6420-8JG8G - PowerEdge C6420 8JG8G NO DISK ARRAY CAD Model

Description

The Dell PowerEdge C6420-8JG8G is a high-density, multi-node server designed to handle demanding workloads in data centers and HPC environments efficiently. Featuring the 8JG8G configuration, this server model does not include a disk array, offering flexibility for organizations to configure storage according to their specific requirements. It supports Intel Xeon scalable processors, enabling it to deliver exceptional performance and scalability. With its compact 2U chassis, it can house up to four independent hot-pluggable server nodes, each capable of running its own discrete workloads separately. This design allows for maximum density and scalability, making it an ideal choice for applications requiring high computing power but limited space. The C6420-8JG8G also supports advanced networking and memory options, providing a robust foundation for virtualization, cloud computing, and high-performance computing tasks. The absence of a built-in disk array means users have the freedom to customize their storage solutions, whether they require high-capacity HDDs for bulk storage or high-speed SSDs for performance-critical applications. Optional hardware and software RAID configurations can further ensure data integrity and availability. With energy-efficient design and Dell’s advanced thermal management technologies, it operates with optimal efficiency, reducing operational costs and environmental impact.

You May Also Be Interested in

Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess