EN
  • EN
  • DE

DELL C2X2N-EQL - 2TB 7.2K 3.5 SAS 12G EQL C2X2N

Part No DELL C2X2N-EQL - 2TB 7.2K 3.5 SAS 12G EQL C2X2N
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 12G EQL C2X2N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392969-DELL C2X2N-EQL - 2TB 7.2K 3.5 SAS 12G EQL C2X2N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C2X2N-EQL - 2TB 7.2K 3.5 SAS 12G EQL C2X2N CAD Model

Description

The Dell C2X2N-EQL internal hard drive is specifically designed for scalability and reliability in enterprise storage environments. This 2TB drive offers substantial capacity for data storage needs, operating at a 7200 RPM to provide dependable performance for continuous data access. As part of the 3.5-inch SAS 12Gbps lineup, it ensures high-speed connections and compatibility with a variety of Dell EqualLogic storage arrays. The EQL series, including this C2X2N model, is optimized for data-intensive applications, providing a seamless and efficient solution for expanding your storage infrastructures, such as in SAN (Storage Area Network) environments. Its integration into EqualLogic arrays enables enhanced data management and protection features, making the Dell C2X2N-EQL a cornerstone for businesses requiring robust and scalable storage solutions.

You May Also Be Interested in

Supermicro
4TB 7.2K 3.5 SAS 12G ST4000NM0255
Need more? Email Us
Supermicro
18TB 7.2K 3.5 SAS 12G ST18000NM004J
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
1TB 5.4K 3.5 SATA 3G WD10EARS
Need more? Email Us
Supermicro
800GB SSD NVME PCI-E SSDPEDMD800G4 P3700
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SAS 12G HUH721010AL5200
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us
Supermicro
6TB 7.2K 3.5 SATA 6G ST6000NM0044
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess