EN
  • EN
  • DE

DELL AA799087 - 32GB 2Rx4 PC4-25600AA DDR-3200MHz Certied Dell

Part No DELL AA799087 - 32GB 2Rx4 PC4-25600AA DDR-3200MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL AA799087. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393792-DELL AA799087 - 32GB 2Rx4 PC4-25600AA DDR-3200MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AA799087 - 32GB 2Rx4 PC4-25600AA DDR-3200MHz Certied Dell CAD Model

Description

The DELL AA799087 is a high-capacity, high-speed DDR4 memory module certified by Dell, designed to meet the demands of modern servers and high-performance computing systems. Offering a generous 32GB of memory, this module uses a 2Rx4 configuration, indicating dual rank architecture for improved performance and reliability. It operates at a cutting-edge frequency of 3200MHz, as denoted by the PC4-25600AA specification, making it one of the fastest memory modules available for Dell systems. This speed allows for extremely quick data processing, enhanced multitasking, and smoother operation of memory-intensive applications. DDR4 technology stands out for its high data transfer rates and increased memory density. Additionally, it offers significant improvements in power efficiency over previous-generation technologies, contributing to lower energy costs and cooler operating temperatures. The AA799087 module is specifically certified by Dell, ensuring seamless compatibility and optimal performance when used with Dell servers and workstations. It is ideal for system upgrades aimed at increasing capacity, supporting virtualization technologies, and running complex applications such as large databases or real-time data analytics. With this module, users can significantly boost their system's performance capabilities, ensuring it can handle the most demanding workloads with ease.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess