EN
  • EN
  • DE

DELL 8TGM0 - BACKPLANE R730 16x2.5

Part No DELL 8TGM0 - BACKPLANE R730 16x2.5
Manufacturer Dell
Catalog Spare Parts
Description BACKPLANE R730 16x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397018-DELL 8TGM0 - BACKPLANE R730 16x2.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8TGM0 - BACKPLANE R730 16x2.5 CAD Model

Description

The DELL 8TGM0 is a dedicated backplane component designed for the Dell PowerEdge R730 server chassis, capable of housing up to 16 x 2.5 inch SAS, SATA, or SSD hard drives. This backplane is engineered to enhance the server's storage density, allowing IT professionals to significantly increase their system's data storage capacity without needing to expand the physical footprint of their server infrastructure. The DELL 8TGM0 backplane facilitates direct connection between the server's hard drives and its motherboard, providing a high-speed interface for data transfer. Its design promotes optimal airflow, contributing to the effective cooling of the installed drives, which is crucial for maintaining their performance and longevity in demanding operational environments. By enabling a flexible and scalable storage solution, the DELL 8TGM0 backplane is an essential upgrade for businesses looking to improve their data management capabilities, support larger databases, or deploy extensive virtualization. Installation is straightforward, ensuring compatibility and ease of integration with the Dell PowerEdge R730, thereby augmenting the server's capabilities to meet the growing storage needs of modern enterprises.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGT80N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT80N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L320
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess