EN
  • EN
  • DE

DELL 58DVD - 400GB SSD 2.5 SATA 6G MIX MLC SSDSC2BA400G3R

Part No DELL 58DVD - 400GB SSD 2.5 SATA 6G MIX MLC SSDSC2BA400G3R
Manufacturer Dell
Catalog Hard Drives
Description DELL 58DVDIncrease the storage capacity of your Dell System with 400 GB Solid State Drive from Dell. It boasts a storage capacity of up to 400 GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392230-DELL 58DVD - 400GB SSD 2.5 SATA 6G MIX MLC SSDSC2BA400G3R
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 58DVD - 400GB SSD 2.5 SATA 6G MIX MLC SSDSC2BA400G3R CAD Model

Description

The DELL 58DVD is a 400GB solid-state drive that provides a blend of performance, reliability, and capacity, making it suitable for both enterprise and consumer applications. This 2.5-inch SSD utilizes a SATA 6Gb/s interface, ensuring high-speed data transfers and smooth operation across various computing environments. The drive employs Mixed Multi-Level Cell (MLC) NAND technology, which strikes a balance between the high performance of Single-Level Cell (SLC) NAND and the affordability of Triple-Level Cell (TLC) NAND, making it a cost-effective solution for a wide range of uses, from servers to personal computers. The SSDSC2BA400G3R model is designed for enhanced durability and energy efficiency, featuring no moving parts, which substantially reduces the risk of mechanical failure and data loss while also lowering power consumption. Its resilient architecture is capable of withstanding environmental challenges, ensuring data integrity and security. With its robust performance and ample storage capacity, the DELL 58DVD SSD offers an ideal upgrade path for systems requiring faster boot times, quick application launches, and high-speed data access.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess