EN
  • EN
  • DE

DELL 583VN - SD VFLASH 16GB

Part No DELL 583VN - SD VFLASH 16GB
Manufacturer Dell
Catalog Spare Parts
Description SD VFLASH 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396946-DELL 583VN - SD VFLASH 16GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 583VN - SD VFLASH 16GB CAD Model

Description

The DELL 583VN SD VFLASH 16GB is a compact and reliable storage solution designed for use with Dell PowerEdge servers. This SD card leverages flash memory technology to provide high-speed data transfers and durable storage for system data needs such as booting processes, hypervisor configurations, or as a backup repository for critical data. With 16GB of storage capacity, it offers ample space for essential server utilities and software, enabling servers to streamline boot-up processes and reducing reliance on traditional hard drives for basic system operations. Its compatibility with various Dell PowerEdge models ensures a broad application range, providing a versatile solution for enhancing server performance and reliability with a focus on operational efficiency. The integration of such an SD card is crucial for modern servers, offering an efficient way to manage and deploy system images across data center infrastructures. Its durability, coupled with its compact size, makes the DELL 583VN SD VFLASH 16GB a valuable component for administrators looking to optimize their server environments for speed, reliability, and flexibility.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH40N-BL - Multi Format SATA DVD Writer Hitachi LG GH40N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4009-R4 - LTO2-HH Ultrium Streamer (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXTS-H353C-BL - Multi Format SATA DVD Writer Toshiba TS-H353C-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B912 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess