EN
  • EN
  • DE

DELL 540-BCEH - X550-T2 10GB 2PORT 540-BCEH

Part No DELL 540-BCEH - X550-T2 10GB 2PORT 540-BCEH
Manufacturer Dell
Catalog Network Cards
Description DELL 540-BCEH. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 10000 Mbit/s. Product colour: Multicolour
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394757-DELL 540-BCEH - X550-T2 10GB 2PORT 540-BCEH
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BCEH - X550-T2 10GB 2PORT 540-BCEH CAD Model

Description

The DELL 540-BCEH - X550-T2 10GB 2PORT is a robust dual-port 10 Gigabit Ethernet (10GbE) network adapter, leveraging the advanced Intel X550 chipset to deliver superior connectivity and throughput for Dell PowerEdge servers. This adapter is designed to meet the strenuous demands of today’s data center environments, offering a high bandwidth solution for virtualization, cloud services, and network applications requiring high-speed data transfer capabilities. Two 10GbE ports ensure significant improvements in network performance and bandwidth, facilitating efficient data handling for enterprise applications. The X550-T2 supports both copper and fiber connections, providing versatile connectivity options to meet the diverse needs of modern data centers. It features advanced networking technologies, including Intel Virtualization Technology for Connectivity (VT-c), which optimizes network traffic for virtualized servers, improving data throughput and minimizing CPU usage. Energy-efficient Ethernet (EEE) and flexible port partitioning are among the other features that enhance its performance and reduce operational costs. Its compatibility with a wide range of operating systems and easy integration into existing network infrastructure make the DELL 540-BCEH an excellent choice for businesses looking to upgrade their server capabilities and support the increasing demands for high-speed network communication.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess