EN
  • EN
  • DE

DELL 53WDJ - Intel Silver 4216 2.10GHz 16C 22M 100W

Part No DELL 53WDJ - Intel Silver 4216 2.10GHz 16C 22M 100W
Manufacturer Dell
Catalog CPU
Description DELL Xeon Silver 4216
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389877-DELL 53WDJ - Intel Silver 4216 2.10GHz 16C 22M 100W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 53WDJ - Intel Silver 4216 2.10GHz 16C 22M 100W CAD Model

Description

The DELL 53WDJ leverages the capabilities of the Intel Silver 4216 processor, designed with a keen focus on energy efficiency and scalability for IT infrastructures. Operating at a base frequency of 2.10GHz, the processor features 16 cores and 32 threads, offering substantial concurrent processing power for complex workloads and server environments. With a 22MB cache, it ensures swift access to critical data, effectively boosting processing efficiency and system responsiveness. The processor's 100W TDP indicates a balanced approach to power consumption, making it an ideal choice for organizations aiming to optimize their energy expenditure while maintaining high performance levels. Implemented within Dell's hardware framework, the DELL 53WDJ is engineered for seamless integration into Dell servers, supporting sustained performance and reliability. It is adept at handling a wide range of server tasks, including virtualization, medium-scale data processing, and compute-intensive applications. The Intel Silver 4216 supports essential technologies like Intel Hyper-Threading and Turbo Boost 2.0, significantly enhancing its multitasking and peak performance capabilities, respectively. This makes the DELL 53WDJ a versatile component in data centers that demand efficient processing power with a lower TCO (Total Cost of Ownership).

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess