EN
  • EN
  • DE

DELL 470-ABDR - CABLE SFF-8644 TO SFF-8644 SAS 2M 470-ABDR

Part No DELL 470-ABDR - CABLE SFF-8644 TO SFF-8644 SAS 2M 470-ABDR
Manufacturer Dell
Catalog Cables
Description DELL 470-ABDR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388845-DELL 470-ABDR - CABLE SFF-8644 TO SFF-8644 SAS 2M 470-ABDR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 470-ABDR - CABLE SFF-8644 TO SFF-8644 SAS 2M 470-ABDR CAD Model

Description

The DELL 470-ABDR is a high-quality Serial Attached SCSI (SAS) cable designed to facilitate efficient data transmission between devices. Measuring 2 meters in length, this cable features two SFF-8644 connectors on either end, supporting a robust and secure connection. The SFF-8644 is a high-density, high-speed interface widely used in data centers and enterprise environments, known for its reliability and performance. The cable's design focuses on minimizing electromagnetic interference (EMI) and signal loss, ensuring data integrity even in densely wired environments. This makes it an excellent choice for connecting servers, external storage arrays, and high-performance networking equipment that requires fast and reliable data transfer rates. The DELL 470-ABDR is built to comply with SAS 3.0 specifications, which allows for data transfer rates of up to 12Gbps, providing ample bandwidth for data-intensive applications. It is compatible with a wide range of Dell servers and storage solutions, making it a versatile component in enterprise IT infrastructures. Its durability and build quality ensure that it can withstand the rigors of daily use in demanding environments.

You May Also Be Interested in

NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess