EN
  • EN
  • DE

DELL 450-AGZB - PSU 550W R430 R530 R440 R6415 450-AGZB

Part No DELL 450-AGZB - PSU 550W R430 R530 R440 R6415 450-AGZB
Manufacturer Dell
Catalog Power Supply Units
Description PSU 550W R430 R530 R440 R6415 450-AGZB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395469-DELL 450-AGZB - PSU 550W R430 R530 R440 R6415 450-AGZB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AGZB - PSU 550W R430 R530 R440 R6415 450-AGZB CAD Model

Description

The DELL 450-AGZB Power Supply Unit is engineered to deliver 550 Watts of power, catering specifically to the power requirements of Dell's PowerEdge R430, R530, R440, and R6415 servers. This PSU is designed to enhance the overall efficiency and reliability of server operations, providing a stable power source that supports the needs of a variety of workloads. With a power output of 550W, the 450-AGZB ensures that these servers have sufficient power to perform optimally, even under demanding conditions. It includes hot-swap functionality, allowing for maintenance or upgrades to be performed without necessitating a server shutdown, thereby ensuring continuous operation and minimal disruption. Additionally, the PSU features built-in protections against power anomalies such as over-voltages, over-current, and excessive heat, contributing to the durability and long-term reliability of server components. Its compatibility with several PowerEdge server models makes the DELL 450-AGZB a versatile choice for businesses looking to maximize server uptime and performance. For IT professionals managing data center environments, this PSU represents a dependable power solution that aligns with the operational demands of modern server infrastructure.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess