EN
  • EN
  • DE

10FLH-SM1-TB(LF)(SN)(F)

Part No 10FLH-SM1-TB(LF)(SN)(F)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLH
Package Tape & Reel (TR)
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA66), Nylon 6/6
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Base Product Number 10FLH-SM
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1315856-10FLH-SM1-TB(LF)(SN)(F)
Ultra Librarian 3D Model Ultra Librarian 10FLH-SM1-TB(LF)(SN)(F) CAD Model

Description

10FLH-SM1-TB(LF)(SN)(F) from JST Sales America Inc. is a flat flex cable / flexible printed cable interconnect component used where compact board-to-cable connections are required in space-constrained electronic assemblies. Parts in this category are commonly selected for consumer devices, industrial controls, office equipment, displays, and embedded systems that rely on low-profile signal routing between PCBs and subassemblies. Engineers typically look to JST connectivity products for established manufacturing support, application familiarity, and integration into repeatable production builds. For new designs, this part should be evaluated against the latest official documentation to confirm fit, pitch, mounting style, current production status, and material compliance details. The lifecycle status for 10FLH-SM1-TB(LF)(SN)(F) is currently information not available, so supply continuity should be reviewed before committing to volume programs. RoHS compliance information is also not available in the provided data and should be verified directly through JST datasheets, declarations, or authorized distribution channels.

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $1.0011
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $0.8408
AVX Corp/Kyocera Corp
Lowest to $0.6722
Omron
Lowest to $0.7819
Hirose Electric Co Ltd
Lowest to $0.3866
TE Connectivity
Need more? Email Us
Omron
Lowest to $0.5279
Wurth Electronics Inc
Lowest to $2.6391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess