EN
  • EN
  • DE

LENOVO 00Y8430 - Intel Xeon 8C Processor Model E5-2628L v2 70W 1.9G 1.9GHz/1600MHz/20MB

Part No LENOVO 00Y8430 - Intel Xeon 8C Processor Model E5-2628L v2 70W 1.9G 1.9GHz/1600MHz/20MB
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2628L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426715-LENOVO 00Y8430 - Intel Xeon 8C Processor Model E5-2628L v2 70W 1.9G 1.9GHz/1600MHz/20MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8430 - Intel Xeon 8C Processor Model E5-2628L v2 70W 1.9G 1.9GHz/1600MHz/20MB CAD Model

Description

The Lenovo 00Y8430 features the Intel Xeon 8C Processor Model E5-2628L v2, a low-power, high-efficiency server processor designed for enterprise-level deployments. With 8 cores and a base frequency of 1.9GHz, this processor delivers robust performance for a wide range of server workloads. The E5-2628L v2 is equipped with a 20MB cache, enhancing the processing speed by reducing the time needed to access frequently used data. Operating at a thermal design power (TDP) of only 70W, it optimizes energy efficiency, contributing to reduced operational costs and a smaller carbon footprint. This processor supports DDR3 memory at speeds of up to 1600MHz, providing ample bandwidth for data-intensive applications. Its integration into Lenovo server systems ensures compatibility and reliability, making it an ideal upgrade for enhancing server performance in data centers, cloud deployments, and other enterprise computing environments. The Intel Xeon E5-2628L v2’s advanced technologies, including Intel Virtualization Technology and Intel Trusted Execution Technology, further enhance its capabilities, enabling secure virtualization and improved system manageability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess