EN
  • EN
  • DE

DELL 412-10184 - HEATSINK R320 R420 R520

Part No DELL 412-10184 - HEATSINK R320 R420 R520
Manufacturer Dell
Catalog Heatsink
Description DELL 412-10184
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393059-DELL 412-10184 - HEATSINK R320 R420 R520
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-10184 - HEATSINK R320 R420 R520 CAD Model

Description

The DELL 412-10184 is a premium heatsink designed to offer superior cooling for Dell PowerEdge R320, R420, and R520 servers. This specific heatsink model is crafted to match the thermal requirements of these servers, ensuring efficient heat dissipation and management for sustained performance. The construction features high-quality materials that enhance heat conductivity and a design tailored to fit seamlessly into the designated server models. Its effective cooling mechanism helps in maintaining an optimal operating temperature, reducing the risk of overheating and potential damage to the CPU and other sensitive components. Easy to install, the DELL 412-10184 heatsink is a reliable solution for system administrators and IT professionals looking to upgrade their server's cooling system or replace worn-out components. With this heatsink, users can achieve a balance between performance and thermal efficiency, extending the lifespan of their servers.

You May Also Be Interested in

HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess