EN
  • EN
  • DE

DELL 407-BBOU - 10GB SFP+ SR 850MM SR

Part No DELL 407-BBOU - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description DELL 407-BBOU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396705-DELL 407-BBOU - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBOU - 10GB SFP+ SR 850MM SR CAD Model

Description

The DELL 407-BBOU is a high-performance, 10GB SFP+ transceiver designed for superior networking efficiency and reliability. Operating on an 850nm wavelength and enabling data transfer rates up to 10 Gbps, this transceiver module is optimized for short-range applications, making it an excellent choice for enterprises and data centers requiring high-speed data transmission over short distances. It is compatible with multi-mode fiber, supporting link lengths that accommodate most in-building transmission requirements. The plug-and-play design of the 407-BBOU ensures easy installation and integration into existing network environments, minimizing downtime and simplifying maintenance processes. This transceiver is specifically engineered to work with DELL Networking equipment but retains broad compatibility across devices that support SFP+ interfaces from other manufacturers. Its low power consumption not only ensures operational efficiency but also contributes to a lower total cost of ownership by reducing energy costs. The DELL 407-BBOU combines cutting-edge performance with reliability, making it a versatile solution for modern networking challenges.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess