EN
  • EN
  • DE

DELL 407-BBEQ - SFP+ SR 850MM SR

Part No DELL 407-BBEQ - SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description SFP+ SR 850MM SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396654-DELL 407-BBEQ - SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBEQ - SFP+ SR 850MM SR CAD Model

Description

The DELL 407-BBEQ SFP+ SR 850MM SR transceiver module is designed for high-performance integration into networking environments requiring high-speed data transmission capabilities. This 10GbE Short-Range (SR) Small Form-factor Pluggable Plus (SFP+) transceiver ensures fast and reliable communications over multi-mode fiber at lengths up to 300 meters. Operating at an 850 nm wavelength and equipped with an LC duplex connector, it's ideal for networking tasks requiring optimal performance and speed, such as in data centers, enterprise core networks, and distribution layers. The module's compatibility with a wide range of Dell Networking products means it can be seamlessly integrated into existing network infrastructures, thereby enhancing the network's overall performance without significant hardware changes or downtime. Notable for its ease of installation and hot-swappability, this module aids in minimizing network interruptions during upgrades or maintenance. With its support for digital optical monitoring, the DELL 407-BBEQ enables real-time tracking of the device's operational statuses, further ensuring network reliability and performance optimization. Its design focused on efficiency and compatibility makes it a versatile choice for expanding or upgrading network capabilities with minimal effort and cost.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess