EN
  • EN
  • DE

DELL 407-10942 - SFP+ SR 850MM SR

Part No DELL 407-10942 - SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description DELL SFP+ 10GbE SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396716-DELL 407-10942 - SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-10942 - SFP+ SR 850MM SR CAD Model

Description

The DELL 407-10942 is an SFP+ transceiver module designed for short-range data communication and interconnects. Utilizing an 850nm wavelength over multimode fiber, it is capable of supporting 10 Gigabit Ethernet speeds for distances up to 300 meters. This makes it an optimal solution for data centers, high-performance computing clusters, and enterprise core and distribution layers where short-distance, high-speed connections are required. It offers hot-swappable capability, allowing for easy installation and replacement without the need for system shutdown. The transceiver is engineered to meet the high reliability and performance standards expected in fast-paced and critical network environments, ensuring uninterrupted service and data integrity.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess