EN
  • EN
  • DE

C3216X7R1H102KT000A

Part No C3216X7R1H102KT000A
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap Ceramic 0.001uF 50VDC X7R 10% SMD 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975024-C3216X7R1H102KT000A
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X7R1H102KT000A CAD Model

Description

The C3216X7R1H102KT000A is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed to offer stable and reliable performance in various electronic applications. Its compact size and robust construction make it suitable for densely populated circuit boards.

Applications:

  • Decoupling in power rails for microcontrollers
  • Bypass capacitors for integrated circuits
  • Filtering in signal processing circuits
  • Smoothing in power supply circuits
  • General-purpose applications in a wide range of electronic devices

Features:

  • X7R Dielectric: Provides stable capacitance over a wide temperature range (-55°C to +125°C).
  • Compact Size: 3216 (1206) case size allows for high-density mounting on PCBs.
  • Capacitance: 1000 pF (1 nF) capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.
  • High Reliability: Designed for long-term stability and performance in harsh operating conditions.

Benefits:

  • Temperature Stability: The X7R dielectric ensures minimal capacitance variation over temperature, enhancing circuit reliability.
  • Space Saving: The small 3216 case size enables efficient use of board space, making it suitable for compact electronic designs.
  • Effective Noise Suppression: The 1000 pF capacitance is effective for decoupling and bypassing high-frequency noise in electronic circuits.
  • Broad Application Range: Suitable for diverse applications due to its stable performance and compact size, making it a versatile component.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally safe and meets regulatory requirements.

Technical Specifications:

Case Size: 3216 (1206 metric)
Capacitance: 1000 pF (1 nF)
Voltage Rating: 50V DC
Dielectric: X7R
Temperature Range: -55°C to +125°C
Tolerance: ±10%
Termination: Nickel barrier with tin plating

The C3216X7R1H102KT000A is a reliable and versatile MLCC, ideal for applications requiring stable performance and efficient space utilization in modern electronic circuits. Its X7R dielectric ensures it performs consistently across a wide range of operating temperatures.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess