EN
  • EN
  • DE

DELL 406GW - CABLE RESET USB TO MICRO B SC5020 SC7020

Part No DELL 406GW - CABLE RESET USB TO MICRO B SC5020 SC7020
Manufacturer Dell
Catalog Cables
Description CABLE RESET USB TO MICRO B SC5020 SC7020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388593-DELL 406GW - CABLE RESET USB TO MICRO B SC5020 SC7020
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 406GW - CABLE RESET USB TO MICRO B SC5020 SC7020 CAD Model

Description

The DELL 406GW - CABLE RESET USB TO MICRO B SC5020 SC7020 is an essential connectivity tool designed to provide reliable and efficient connection solutions for your Dell SC5020 and SC7020 storage arrays. This specialized cable features a standard USB connector on one end and a Micro-B USB connector on the other, offering compatibility and ease of use for a variety of applications. The cable is crafted to facilitate a direct connection between your storage arrays and a host device for tasks such as firmware updates, diagnostics, and system reset operations. Manufactured with the highest quality standards and precision engineering, this Dell cable ensures a secure and stable connection, minimizing potential data transfer issues and maximizing your system's uptime. Its robust design and materials guarantee durability, allowing it to withstand the rigors of frequent use. Whether you're managing a data center or maintaining an enterprise storage solution, the DELL 406GW cable is an indispensable tool that helps keep your systems running smoothly and efficiently.

You May Also Be Interested in

NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess