EN
  • EN
  • DE

DELL 3YYV3 - 256GB SSD 2.5 SATA 6G 3YYV3

Part No DELL 3YYV3 - 256GB SSD 2.5 SATA 6G 3YYV3
Manufacturer Dell
Catalog Hard Drives
Description DELL 3YYV3. SSD capacity: 256 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell System with 256 GB Solid State Drive from Dell. It boasts a storage capacity of up to 256 GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391999-DELL 3YYV3 - 256GB SSD 2.5 SATA 6G 3YYV3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3YYV3 - 256GB SSD 2.5 SATA 6G 3YYV3 CAD Model

Description

The DELL 3YYV3 solid-state drive offers a storage capacity of 256GB, providing ample space for storing your critical data, applications, and files securely. This 2.5-inch SSD leverages the SATA 6Gbps interface, ensuring high-speed data transfer rates that significantly improve your system's performance over traditional hard drives. The DELL 3YYV3 is designed for reliability and durability, making it an excellent choice for upgrades in both personal and professional computing environments. Its sleek, compact form factor allows it to fit easily into desktops and laptops, providing a seamless upgrade path for users requiring faster boot times, quicker file access, and overall enhanced system responsiveness. Furthermore, SSDs like the DELL 3YYV3 contribute to lower energy consumption and silent operation, thereby reducing the total cost of ownership and creating a quieter work environment. This drive is specifically engineered to meet the rigorous demands of daily computing, ensuring that your data is stored on a device that delivers not just superior performance but also reliability that Dell is known for.

You May Also Be Interested in

IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess