EN
  • EN
  • DE

DELL 338-BIKE - Intel Celeron G3900 2.80GHz 2C 2M 51W

Part No DELL 338-BIKE - Intel Celeron G3900 2.80GHz 2C 2M 51W
Manufacturer Dell
Catalog CPU
Description DELL Intel Celeron G3900
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390242-DELL 338-BIKE - Intel Celeron G3900 2.80GHz 2C 2M 51W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BIKE - Intel Celeron G3900 2.80GHz 2C 2M 51W CAD Model

Description

The DELL 338-BIKE is equipped with the Intel Celeron G3900 processor, an entry-level CPU designed for basic computing tasks. This processor is part of Intel's Skylake family and is tailored toward budget-friendly desktop systems that require efficiency for daily tasks such as web browsing, office applications, and light multimedia use. Operating at 2.80 GHz with 2 cores, the G3900 provides the essential performance capabilities for handling everyday computing without unnecessary power consumption, reflected in its modest 51W Thermal Design Power (TDP). This model does not support Intel's Hyper-Threading technology but instead focuses on delivering straightforward, reliable performance with a 2M cache to assist in faster data retrieval for routine applications. Its support for DDR4 memory further enhances the system's responsiveness and capacity to manage multitasking for entry-level tasks efficiently. Although it lacks the advanced features and higher core counts found in higher-tier Intel processors, the Celeron G3900 stands out for its value proposition, offering the fundamental capabilities necessary for general use desktop PCs in educational settings, small businesses, or for those seeking an affordable computing solution. The DELL 338-BIKE configuration with the Intel Celeron G3900 is ideal for users with modest computing needs, ensuring accessibility to technology without compromising on the quality and reliability associated with the Intel brand.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess