EN
  • EN
  • DE

DELL 338-BFOI - Intel E3-1271V3 3.60MHz 4C 8M 80W

Part No DELL 338-BFOI - Intel E3-1271V3 3.60MHz 4C 8M 80W
Manufacturer Dell
Catalog CPU
Description Intel E3-1271V3 3.60MHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389955-DELL 338-BFOI - Intel E3-1271V3 3.60MHz 4C 8M 80W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BFOI - Intel E3-1271V3 3.60MHz 4C 8M 80W CAD Model

Description

The DELL 338-BFOI, powered by the Intel Xeon E3-1271 v3, is designed for professional workstations and entry-level servers, demonstrating Intel's commitment to combining efficiency with formidable performance. This mid-range processor, part of the Haswell product family introduced in 2014, strikes a balance between computational power and energy efficiency. Operating at a robust frequency of 3.60 GHz, and capable of reaching up to 4.00 GHz with Intel Turbo Boost Technology, it is engineered to deliver swift processing speeds. With 4 cores and 8 threads, courtesy of Hyper-Threading Technology, it is adept at handling simultaneous tasks, making it suitable for multitasking and lightweight parallel computing tasks. The integrated 8M cache facilitates quick access to frequently used data, further enhancing the processor's efficiency. Its 80W Thermal Design Power (TDP) indicates a moderate power consumption, making it an attractive option for systems where energy efficiency is valued alongside performance. Support for DDR3 memory is included, providing ample bandwidth for day-to-day computing tasks. Additionally, the processor features vital Intel technologies such as vPro, Virtualization (VT-x), and TSX-NI, improving manageability, security, and performance in virtualized environments. The Intel E3-1271 v3 is an excellent choice for businesses looking for a cost-effective solution that does not compromise on the capabilities necessary for productivity applications, entry-level data processing, and virtualization tasks.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess