EN
  • EN
  • DE

DELL 320-7886 - RISER CARD 2 R710

Part No DELL 320-7886 - RISER CARD 2 R710
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 2 R710
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397032-DELL 320-7886 - RISER CARD 2 R710
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 320-7886 - RISER CARD 2 R710 CAD Model

Description

The DELL 320-7886 is a riser card designed specifically for use in DELL PowerEdge R710 servers. This riser card is an integral component that facilitates the expansion of the server's capabilities by providing additional slots for PCI-Express cards. It is engineered to fit perfectly within the R710's chassis, ensuring seamless compatibility and optimal performance. With the ability to support a wide range of expansion cards, the DELL 320-7886 allows users to add various functionalities such as additional network interfaces, storage controllers, or specialized accelerators to their server. Its installation is straightforward, making it easy for system administrators to upgrade the server without significant downtime. The DELL 320-7886 riser card is an excellent choice for organizations looking to enhance their server's performance and connectivity while maintaining reliability and stability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess