EN
  • EN
  • DE

DELL 210-19941 - PowerConnect M6220 20x1GB BASE-T

Part No DELL 210-19941 - PowerConnect M6220 20x1GB BASE-T
Manufacturer Dell
Catalog Switch
Description PowerConnect M6220 20x1GB BASE-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397757-DELL 210-19941 - PowerConnect M6220 20x1GB BASE-T
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 210-19941 - PowerConnect M6220 20x1GB BASE-T CAD Model

Description

The DELL 210-19941, part of the PowerConnect M6220 series, is designed to efficiently manage and prioritize high-volume network traffic, ensuring stability and high performance for demanding enterprise environments. This 20-port gigabit Ethernet switch is engineered to deliver exceptional throughput and bandwidth. Each of the 20 ports supports speeds up to 1Gbps (BASE-T), enabling seamless handling of data-intensive applications across a network. The PowerConnect M6220 is equipped with robust security features, including access control lists (ACLs), port-based security, and 802.1X network access control, providing stringent measures to protect sensitive data from unauthorized access. The device also supports advanced Quality of Service (QoS) options, facilitating prioritization of critical network traffic to ensure that essential services run smoothly even during peak usage periods. Furthermore, the M6220 is designed for easy integration into existing infrastructure, offering compatibility with a wide range of networking platforms and devices. Its energy-efficient design and advanced power management features also contribute to lower operational costs. Ideal for data centers, large enterprises, and high-performance computing environments, the DELL 210-19941 PowerConnect M6220 switch serves as a cornerstone for robust network architecture, providing reliability, scalability, and security to meet the ever-growing demands of modern businesses.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess