EN
  • EN
  • DE

DELL 177V9 - SYSTEMBOARD MX740C 177V9

Part No DELL 177V9 - SYSTEMBOARD MX740C 177V9
Manufacturer Dell
Catalog Server
Description SYSTEMBOARD MX740C 177V9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396034-DELL 177V9 - SYSTEMBOARD MX740C 177V9
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 177V9 - SYSTEMBOARD MX740C 177V9 CAD Model

Description

The DELL SYSTEMBOARD MX740C, identified by the part number 177V9, embodies the core of Dell EMC’s modular server architecture, providing a robust foundation for building and scaling precise, purpose-driven computing solutions. Designed for compatibility with the PowerEdge MX7000 chassis, the MX740C motherboard facilitates a strengthening of infrastructure agility and efficiency. With support for the latest Intel Xeon Scalable processors, this system board empowers IT administrators to deliver exceptional performance and flexibility for a wide range of applications and workloads. High-speed DDR4 memory, extensive I/O options, and the ability to integrate seamlessly with Dell’s advanced management solutions make the 177V9 an ideal choice for enterprises seeking to modernize their data centers with versatile, high-density computing resources. This system board is engineered to meet the dynamic needs of today’s IT environments, maximizes energy efficiency, and supports enhanced virtualization functionalities, ensuring that businesses can scale their operations flexibly and sustainably.

You May Also Be Interested in

Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess