EN
  • EN
  • DE

DELL 0NPHC - Intel E5-4617 2.90GHz 6C 15M 130W

Part No DELL 0NPHC - Intel E5-4617 2.90GHz 6C 15M 130W
Manufacturer Dell
Catalog CPU
Description Intel E5-4617 2.90GHz 6C 15M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390179-DELL 0NPHC - Intel E5-4617 2.90GHz 6C 15M 130W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0NPHC - Intel E5-4617 2.90GHz 6C 15M 130W CAD Model

Description

The DELL 0NPHC features the Intel Xeon E5-4617, a high-performance server CPU designed for demanding enterprise workloads. With six cores and a base clock speed of 2.90GHz, this processor is capable of handling parallel tasks efficiently, making it ideal for virtualization, online transaction processing (OLTP), and large databases. The CPU comes equipped with a 15MB cache, enhancing its processing efficiency by reducing the time needed to access frequently used data. Furthermore, the 130W TDP (Thermal Design Power) indicates its power consumption and heat output, highlighting the need for effective cooling solutions in servers housing this processor. The Intel Xeon E5-4617 supports Hyper-Threading Technology, allowing the execution of multiple threads on each core, significantly boosting the performance in multi-threaded applications. Additionally, it is compatible with the Intel C600 series chipset, ensuring seamless integration with a wide range of Dell PowerEdge servers. This processor is engineered to deliver robust performance and reliability for enterprise-level computing needs, providing a foundation for scalable, efficient, and high-density server environments.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess