EN
  • EN
  • DE

DELL 0MY064 - PSU 670W PE1950 NX1950

Part No DELL 0MY064 - PSU 670W PE1950 NX1950
Manufacturer Dell
Catalog Power Supply Units
Description PSU 670W PE1950 NX1950
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395098-DELL 0MY064 - PSU 670W PE1950 NX1950
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0MY064 - PSU 670W PE1950 NX1950 CAD Model

Description

The DELL 0MY064 PSU provides a robust 670W of power, specifically designed for compatibility with Dell's PE1950 and NX1950 systems. This PSU is tailored to meet the needs of enterprises that require dependable power solutions for their server and storage platforms. With a focus on operational reliability and efficiency, the 670W output is well-suited to support the demands of data-intensive applications, ensuring that your critical IT infrastructure operates without interruptions. The build quality and engineering of the DELL 0MY064 emphasize durability and long-term use, integrating features such as overvoltage and thermal protection to safeguard against potential power issues. Its specific compatibility with the PE1950 and NX1950 models means that it offers a precise fit and optimized performance, eliminating concerns about power mismatches or inefficiencies. For organizations that depend on their server and storage systems for core business operations, this PSU is a valuable tool for maintaining continuous uptime and optimizing overall system productivity.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess